Monolithic Power Systems, Inc. Integrated Circuits (ICs) Interface Analog Switches - Special Purpose MP4816AGFP

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Series: MP Package: Tray Product Status: Active Applications: Analog Switch Circuit: SPST Number of Channels: 16 On-State Resistance (Max): 19Ohm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Series: MP Package: Tray Product Status: Active Applications: Analog Switch Circuit: SPST Number of Channels: 16 On-State Resistance (Max): 19Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Series: MP Package: Tray Product Status: Active Applications: Analog Switch Circuit: SPST Number of Channels: 16 On-State Resistance (Max): 19Ohm

Alternative Parts (Cross-Reference): Cross
Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Series: MP
Package: Tray
Product Status: Active
Applications: Analog
Switch Circuit: SPST
Number of Channels: 16
On-State Resistance (Max): 19Ohm

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - MP4816AGFP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
MP4816AGFP
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose MP4816AGFP
16-CHANNEL HIGH VOLTAGE ANALOG S

16-CHANNEL HIGH VOLTAGE ANALOG S

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces
Product Number MP4816AGFP
Product Name Integrated Circuits (ICs) Interface Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32BPC-G - Rochester Electronics
Specs
Technology RS422
Features RoHS
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Line Interface ICs - 1900962 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
Interface module - 704-8012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers