Acme Chip Technology Co., Limited Datasheets for Sensor Interface Chips

Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
10 GBPS USB 3.2 4-CHANNEL ADAPTI
100-V, FLAT RON, 1:1 (SPST), FOU
100-V, FLAT RON, DUAL 4:1 MULTIP
100-V, FLAT RON, SINGLE 8:1 MULT
2.25V TO 5.5V DUART WITH 16-BYTE
3 DRIVER/5 RECEIVER RS 232
320C6202 352PIN BGA REV3.1 FOR A
4 PORT USB3.2 GEN1 - PD UPSTREAM
9-LINE SCSI BUS TERMINATOR
ANALOG INTERFACE
AUTOMOTIVE COMMON-MODE ACTIVE EM
BRIDGE ETHR 10/100 BASE-T/TX PHY
BUS CONTROLLER, PQFP160
CCD DRIVER
CCD LINEAR IMAGE SENSOR
CNTRLR ETHERNET 10/100 BASE-T/TX
CNVRTR ETHR 10/100 BASE-T/TX PHY
COMMON-MODE ACTIVE EMI FILTER FO
CONEXANT USR80 K56 HCF MODEM IC
CONEXANT USR81 USB MODEM IC
DICE (WAFER SAWN) - FRAME
DICE (WAFER SAWN) - WAFFLE PACK
ENHANCED PRODUCT (PCILYNX-2) IEE
ETHERNT 10/100 BASE-T/TX PHY MOD
HIGH PERFORMANCE DUART WITH 32-B
HIGH PERFORMANCE DUART
HIGH VOLTAGE 1:1, 16-CHANNEL SWI
IC CAP SENSOR SIGN COND 24VFQFPN
IC CAP SENSOR SIGN CONDITIONER
IC CAP SENSOR SIGNAL COND ENG SM
IC CLOCK AND TIMING
IC CROSSPOINT SW 144X144 FC-MCM
IC CROSSPOINT SWITCH 72X72 FCBGA
IC DECODER VID NTSC/PAL 100LQFP
IC DRIVER 2/0 8SOIC
IC DRIVER 8/0 18DIP
IC DUAL PERIPHERAL DRIVER
IC DUART CMOS 44LQFP
IC ETHERNET TRANSCEIVER
IC INTEGRATED DRIVER AND MOS
IC INTERFACE CONTROLLER
IC INTERFACE SPECIALIZED 84PLCC
IC INTERFACE
IC INTFACE SPECIALIZED 143FCBGA
IC LINE DRIVER/RECEIVER
IC LINE DRVR 1/0 44QCCJ
IC LINE TRANSCEIVER
IC MAPPER OC-48 HFC BGA
IC MCU SMD
IC MCU Z16C30 68PLCC
IC RECEIVER 0/4 16SOIC
IC SENSOR COND DUAL 24SO
IC SENSOR SIGNAL CONDITIONER
IC SMART CARD CTLR 16QFN
IC SW SPDT-NO/NCX2 11OHM 16TSSOP
IC SW SPST-NO/NCX4 7OHM 16TSSOP
IC SWITCH DP4TX1 900MOHM 16TSSOP
IC SWITCH DPDT X 1 8OHM 10UQFN
IC SWITCH DPDTX2 900MOHM 16TSSOP
IC SWITCH SP8TX1 900MOHM 16TSSOP
IC SWITCH SPDT X 1 7.7OHM 6TSSOP
IC SWITCH SPDTX3 900MOHM 16TSSOP
IC SWITCH SPST-NCX4 7OHM 16TSSOP
IC TELECOM INTERFACE 10G
IC TELECOM INTERFACE 196FCBGA
IC TELECOM INTERFACE 256BGA
IC TELECOM INTERFACE QUAD 10G
IC TELECOM INTERFACE
IC TRANSCEIVER FULL 1/1 14SOIC
IC TRANSCEIVER FULL 1/1 8SOIC
IC TRANSCEIVER FULL 3/5 28TSSOP
IC TRANSCEIVER HALF 1/1 8SOIC
IC TRANSCEIVER SGL CHIP UHF
IC TRANSVR WAV654A1LC LGA244 SL0
IC TSI SWITCH 1072FCBGA
IC TSI SWITCH 613FCBGA
IC UART ENH 1CH FULL SPD 16QFN
IC UART FIFI DUAL 44LQFP
IC UART FIFO 16B 48TQFP
IC UART FIFO 64B 32QFN
IC UART FIFO 64B OCTAL 100QFP
IC UART FIFO DUAL 44LQFP
IC UART FIFO DUAL 44PLCC
IC UART I2C/SPI 128 BYTE 32QFN
IC UART I2C/SPI 128 BYTE 40QFN
IC UART QUAD 1.62 - 3.63V 64SQFP
IC UBS HUB CNTRL 5-PORT 100LQFP
IC USB CONTROLLER 128TQFP
IC USB CONTROLLER 64QFN
IC USB CONTROLLER 72VQFN
IC USB HOST/DEVICE CTRL 64-LQFP
IC USB HOST/DEVICE CTRL 64-QFN
IC USB3.1 GEN2 HUB TYPE C VQFN
IC XPND 400KHZ I2C SMBUS 16TSSOP
IC XPNDR 26MHZ SPI 16QFN
IC XPNDR 26MHZ SPI 16TSSOP
IC XPNDR 26MHZ SPI 24TSSOP
IC XPNDR 400KHZ I2C SMBUS 16QFN
IC XPNDR 400KHZ I2C SMBUS 24QFN
IC
IEBUS PROTOCEL CONTROLLER
IINTEGRATED OHCI-LINK AND PHY
INSTRUMENTATION AMPLIFIER, 1 FUN
LCC VOLT CONVERTER
LINE DRIVER/RECEIVER
MEMORY
MOS LOG MULTIPURP&OTH
MULTI PROTOCOL CONTROLLER, CMOS
MULTI-MODE SCSI 9 LINE TERMINAT
OBSOLETE SINCE 1999
OPN - WAFER (UNSAWN) - BOX
OPN - WAFER UNSAWN, 725
PANEL DRIVER
PQFN / 24 / 4X4MM G1 - TAPE&REE
PQFN / 24 / 4X4MM S1 - TAPE&REE
PQFN / 24 / 4X4MM SLP - TAPE&RE
PQFN / 24 / 4X4MM# SF - TAPE&REE
PROTOTYPE
QUAD UART WITH 16-BYTE FIFO
RESISTIVE 2-CHANNEL SENSOR SIGNA
SCSI TERMINATOR, 27-LINE, 110OHM
SCSI TERMINATOR, 9-LINE, 110OHM
SCSI TERMINATOR, 9-LINE
SENSOR SIGNAL CONDITIONER 16TSSO
SERIAL COMMUNICATION CONTROLLER
SERIAL I/O CONTROLLER PBGA196
SERIAL I/O CONTROLLER
SERIAL TO ETHERNET MODULE BASED
SINGLE BITS TRANSCEIVER AND CC R
SPDT SWITCH
SUPPORT CIRCUIT, RF, CMOS
TELECOM CIRCUIT, 1-FUNC, BICMOS
TSSOP / 14 / 4,4MM G1 - TAPE&REE
TSSOP / 14 / 4,4MM G1 - TUBE
TSSOP / 16 / 4,4MM G1 - TAPE&REE
TSSOP / 16 / 5X4MM-0
TVP5160 - DIGITAL VIDEO DECODER
USB 2.0 480 MBPS 2:1/1:2 MULTIPL
USB 2.0 480-MBPS HIGH-SPEED SIGN
USB 2.0 FLASH MEDIA CONTROLLER
USB 2.0-EUSB2 ONE-PORT REPEATER
USB CONTROLLER
USB INTERFACE IC HIGH SPEED USB
USB TYPE-C 10-GBPS 3.2 X2 ADAPTI
USB TYPE-C 10-GBPS3.2 ADAPTIVE L
USB2.0 COMPATIBLE 3-PORT HUB
USB3.0
USB3.1 GEN2 HUB_NO PD_NO TYPE C
USBN9604 USBN9604
WAFER (UNSAWN) - BOX
WAFER (UNSAWN) - WAFER BOX
WAFER UNSAWN, 304
WAFER UNSAWN, 304U, WITH INKING
WAFER UNSAWN, 725U, WITH INKING
ZSSC3230BI2B (WAFER UNSAWN, 725)
ZSSC3230BI5B (WAFER UNSAWN, 304
ZSSC3230BI6B (WAFER UNSAWN, 725

<< Prev