Microchip Technology, Inc. Interface - Specialized PM41036B1-F3EI

Description
PCIE SWITCH GEN4 X36 PSX 753BBGA
Description
PCIE SWITCH GEN4 X36 PSX 753BBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The PM41036B1-F3EI is a programmable PCIe Gen 4 switch from the Switchtec PSX family, featuring 36 lanes and supporting up to 20 ports and 18 Non-Transparent Bridges (NTBs). It is designed for high-reliability applications, offering advanced error containment features such as Advanced Error Reporting (AER) and Downstream Port Containment (DPC). The switch supports flexible port bifurcation options (x1, x2, x4, x8, x16) and includes hot- and surprise-plug controllers for each port. This switch is equipped with a high-performance DMA controller with up to 64 channels, enabling ultra-low latency data transfer. It also provides comprehensive diagnostics and debugging capabilities, including a Transaction Layer Packet (TLP) generator and real-time eye capture. The PM41036B1-F3EI supports various I/O interfaces, including multiple GPIO pins and Ethernet MAC ports, making it suitable for diverse applications such as PCIe SSD enclosures and high-density servers. Its compact package size of 29 mm x 29 mm allows for efficient integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The PM41036B1-F3EI is a programmable PCIe Gen 4 switch from the Switchtec PSX family, featuring 36 lanes and supporting up to 20 ports and 18 Non-Transparent Bridges (NTBs). It is designed for high-reliability applications, offering advanced error containment features such as Advanced Error Reporting (AER) and Downstream Port Containment (DPC). The switch supports flexible port bifurcation options (x1, x2, x4, x8, x16) and includes hot- and surprise-plug controllers for each port. This switch is equipped with a high-performance DMA controller with up to 64 channels, enabling ultra-low latency data transfer. It also provides comprehensive diagnostics and debugging capabilities, including a Transaction Layer Packet (TLP) generator and real-time eye capture. The PM41036B1-F3EI supports various I/O interfaces, including multiple GPIO pins and Ethernet MAC ports, making it suitable for diverse applications such as PCIe SSD enclosures and high-density servers. Its compact package size of 29 mm x 29 mm allows for efficient integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Specialized - PM41036B1-F3EI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PM41036B1-F3EI
Interface - Specialized PM41036B1-F3EI
PCIE SWITCH GEN4 X36 PSX 753BBGA

PCIE SWITCH GEN4 X36 PSX 753BBGA

Supplier's Site Datasheet
Specialized - PM41036B1-F3EI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PM41036B1-F3EI
Specialized PM41036B1-F3EI
Controller Interface 753-BBGA (29x29)

Controller Interface 753-BBGA (29x29)

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Interface - Specialized
PM41036B1-F3EI
Integrated Circuits (ICs) - Interface - Specialized PM41036B1-F3EI
PCIE SWITCH GEN4 X36 PSX 753BBGA

PCIE SWITCH GEN4 X36 PSX 753BBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number PM41036B1-F3EI PM41036B1-F3EI PM41036B1-F3EI
Product Name Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology SMBus; JTAG, MII, RMII, UART, 2-Wire SMBus Serial-2 Wire; SMBus; JTAG, MII, RMII, UART, 2-Wire SMBus
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C68300C-56LTXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; ATA
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
Interface - Direct Digital Synthesis (DDS) - AD9830AST-REEL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 48-LQFP
View Details