INTERFACE I2C HOT SWAP MSOP-8 T&
Buffer, Accelerator 1 Channel 400kHz 8-MSOP
HOT SWAPPABLE I2C/SMBUS BUFFER, MSOP-8
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI6ULS5V9511BUEX | PI6ULS5V9511BUEX | 82AJ0683 |
| Product Name | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Hot Swappable I2C/smbus Buffer, Msop-8 Diodes Inc. |
| Device Type | Sensor Interface; Buffer | Buffer | Buffer |
| Supply Voltage | Other | Other; 2.7V ~ 5.5V | |
| Package Type | 8-MSOP | MSOP; SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |