Microsemi Corp. Integrated Circuits (ICs) - Interface - Telecom MV1442/IG/MPES

Description
ENCODER/DECODER/CLOC K REGENERATR
Description
ENCODER/DECODER/CLOC K REGENERATR
Datasheet
Datasheet Summary
Powered by GS/AI

The MV1442/IG/MPES is a CMOS-based HDB3 encoder/decoder and clock regenerator designed for 2.048Mbit PCM transmission links, compliant with CCITT recommendations. It operates from a single +5V supply and features TTL-compatible inputs and outputs. The device supports simultaneous and asynchronous encoding and decoding of HDB3 pseudo-ternary data, with built-in error monitoring functions for HDB3 violations, all ones detection, and loss of input alarms. The MV1442 can operate in both internal and external clock recovery modes, accommodating data rates of 1.544MHz, 2.048MHz, and 8.448MHz in external mode. It includes a digital clock regenerator, loop back control for terminal testing, and low power operation. The device is suitable for applications requiring reliable PCM signalling and error detection in telecommunications systems.

Datasheet Summary
Powered by GS/AI

The MV1442/IG/MPES is a CMOS-based HDB3 encoder/decoder and clock regenerator designed for 2.048Mbit PCM transmission links, compliant with CCITT recommendations. It operates from a single +5V supply and features TTL-compatible inputs and outputs. The device supports simultaneous and asynchronous encoding and decoding of HDB3 pseudo-ternary data, with built-in error monitoring functions for HDB3 violations, all ones detection, and loss of input alarms. The MV1442 can operate in both internal and external clock recovery modes, accommodating data rates of 1.544MHz, 2.048MHz, and 8.448MHz in external mode. It includes a digital clock regenerator, loop back control for terminal testing, and low power operation. The device is suitable for applications requiring reliable PCM signalling and error detection in telecommunications systems.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - MV1442/IG/MPES - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Interface - Telecom
MV1442/IG/MPES
Integrated Circuits (ICs) - Interface - Telecom MV1442/IG/MPES
ENCODER/DECODER/CLOC K REGENERATR

ENCODER/DECODER/CLOCK REGENERATR

Supplier's Site
Telecom - MV1442/IG/MPES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Encoder/Decoder/Cloc k Regenerator 18-SOP

Telecom IC Encoder/Decoder/Clock Regenerator 18-SOP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number MV1442/IG/MPES MV1442/IG/MPES
Product Name Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Telecom - PEB 22554 HT V1.3 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology E1, HDLC, J1, PCM, T1
Features RoHS
Supply Voltage Other; 3.13V ~ 3.46V
View Details
2 suppliers