Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Integrated Circuits (ICs) Interface Specialized
Product Status: Active
Applications: Packet Switch, 3-Port/12-Lane
Interface: I²C, PCI Express, SMBus
Voltage - Supply: 0.95V ~ 1.1V
Package / Case: 196-LBGA
Supplier Device Package: 196-LBGA (15x15)
Mounting Type: Surface Mount
Packet Switch, 3-Port/12-Lane Interface 196-LBGA (15x15)
PACKET SWITCH LBGA-196 T&R 1K
| Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI7C9X2G312GPCNJEX | PI7C9X2G312GPCNJEX | |
| Product Name | Integrated Circuits (ICs) Interface Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface |