ACTIVE DISPLAY W-LGA4528-32 T&R Product overview: PI2DPX2063FLAEX from Diodes Incorporated is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PI2DPX2063FLAEX can be used for catalog matching and distributor lookup.
Buffer, ReDriver 4 Channel 20Gbps 32-WLGA (4.5x2.85)
ACTIVE DISPLAY W-LGA4528-32 T&R
ACTIVE DISPLAY W-LGA4528-32 T&R
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PI2DPX2063FLAEX | PI2DPX2063FLAEX | PI2DPX2063FLAEX | PI2DPX2063FLAEX |
| Product Name | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other |