DIODES Incorporated Pcie Devices, 8 Ch, 3.3V, Aqfn-116 Diodes Inc. PI3UPI1608ZXCEX

Description
PCIE DEVICES, 8 CH, 3.3V, AQFN-116
Datasheet
Description
PCIE DEVICES, 8 CH, 3.3V, AQFN-116
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcie Devices, 8 Ch, 3.3V, Aqfn-116 Diodes Inc. - 82AJ0673 - Newark, An Avnet Company
Chicago, IL, United States
Pcie Devices, 8 Ch, 3.3V, Aqfn-116 Diodes Inc.
82AJ0673
Pcie Devices, 8 Ch, 3.3V, Aqfn-116 Diodes Inc. 82AJ0673
PCIE DEVICES, 8 CH, 3.3V, AQFN-116

PCIE DEVICES, 8 CH, 3.3V, AQFN-116

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PI3UPI1608ZXCEX
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PI3UPI1608ZXCEX
ACTIVE DISPLAY V-QFN70135-116 T&

ACTIVE DISPLAY V-QFN70135-116 T&

Supplier's Site
Signal Buffers, Repeaters, Splitters - PI3UPI1608ZXCEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PI3UPI1608ZXCEX
Signal Buffers, Repeaters, Splitters PI3UPI1608ZXCEX
Buffer, ReDriver 8 Channel 16Gbps V-QFN70135-116

Buffer, ReDriver 8 Channel 16Gbps V-QFN70135-116

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 82AJ0673 PI3UPI1608ZXCEX PI3UPI1608ZXCEX
Product Name Pcie Devices, 8 Ch, 3.3V, Aqfn-116 Diodes Inc. Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Technology PCI
Device Type Sensor Interface; Buffer Buffer
Supply Voltage Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32178-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4209SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HCT4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details