Buffer, ReDriver 4 Channel 16Gbps 40-TQFN (3x6)
PCIE EQX W-QFN3060-40 T&R 3.5K
PCIE EQX W-QFN3060-40 T&R 3.5K
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PI3EQX16012ZLDEX | PI3EQX16012ZLDEX | PI3EQX16012ZLDEX |
| Product Name | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | ||
| Supply Voltage | Other; 3.3V | Other; 3.3V |