MAXLINEAR, INC.
PEB7084MV12 -- INTEGRATED CIRCUITS (ICS) - INTERFACE - ANALOG SWITCHES - SPECIAL PURPOSE
MaxLinear, Inc.
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEB7084MV12
-
Acme Chip Technology Co., Limited
Suppliers
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
PEB7084MV12
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
PEB7084MV12 |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Line / Bus Driver; Transceiver; Driver, Converter, Line Driver
Features
RoHS
# of Tx
4 #
View Details