Galco Industrial Electronics Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 2
Product Name Notes
ELECTRONIC TIMER 6A 3-60S STAR-DELTA 24-
Filter,SW Guardian,27A,380V-48 0V,
IEC 11A Contactor 3-P 24VAC Coil
IEC 9A Contactor 3-P 120VAC Coil
MCB ST200M 3P K 20A UL1077
MCB ST200M 3P K 25A UL1077
MCB ST200M 3P K 2A UL1077
MCB ST200M 3P K 30A UL1077
MCB ST200M 3P K 32A UL1077
MCB ST200M 3P K 3A UL1077
MCB ST200M 3P K 40A UL1077
MCB ST200M 3P K 4A UL1077
MCB ST200M 3P K 50A UL1077
MCB ST200M 3P K 5A UL1077
MCB ST200M 3P K 63A UL1077
MCB ST200M 4P B 2A UL1077
MCB SU200ML 2P K 13A UL 489
MCB SUP200M 1P Z 10A UL 489
MINIATURE CIRCUIT BREAKER - SU200M
MMP ROTARY FRAME B CLASS 10 0.25-0.4A
MMP ROTARY FRAME B CLASS 10 6.3-10A
MMP ROTARY FRAME D CLASS 10 40-50A
OPEN FILTER
UL489 MCB 1P C 10A 480/277
UL489 MCB 1P C 15A 480/277
UL489 MCB 1P C 16A 480/277
UL489 MCB 1P C 1A 480/277
UL489 MCB 1P C 20A 480/277
UL489 MCB 1P C 2A 480/277
UL489 MCB 1P C 5A 480/277
UL489 MCB 1P C 60A 240
UL489 MCB 1P C 6A 480/277
UL489 MCB 1P K 10A 480/277
UL489 MCB 1P K 13A 480/277
UL489 MCB 1P K 16A 480/277
UL489 MCB 1P K 1A 480/277
UL489 MCB 1P K 20A 480/277
UL489 MCB 1P K 25A 480/277
UL489 MCB 1P K 2A 480/277
UL489 MCB 1P K 30A 480/277
UL489 MCB 1P K 3A 480/277
UL489 MCB 1P K 40A 240
UL489 MCB 1P K 4A 480/277
UL489 MCB 1P K 50A 240
UL489 MCB 1P K 5A 480/277
UL489 MCB 1P K 6A 480/277
UL489 MCB 1P K 8A 480/277
UL489 MCB 1P Z 3A 480/277
UL489 MCB 1P Z 6A 480/277
UL489 MCB 2P C 15A 480/277
UL489 MCB 2P C 20A 480/277
UL489 MCB 2P C 30A 480/277
UL489 MCB 2P C 8A 480/277
UL489 MCB 2P K 10A 480/277
UL489 MCB 2P K 15A 480/277
UL489 MCB 2P K 16A 480/277
UL489 MCB 2P K 20A 480/277
UL489 MCB 2P K 25A 480/277
UL489 MCB 2P K 30A 480/277
UL489 MCB 2P K 32A 480/277
UL489 MCB 2P K 3A 480/277
UL489 MCB 2P K 40A 240
UL489 MCB 2P K 4A 480/277
UL489 MCB 2P K 50A 240
UL489 MCB 2P K 5A 480/277
UL489 MCB 2P K 60A 240
UL489 MCB 2P Z 10A 480/277
UL489 MCB 3P C 16A 480/277
UL489 MCB 3P K 1.6A 480/277
UL489 MCB 3P K 10A 480/277
UL489 MCB 3P K 13A 480/277
UL489 MCB 3P K 15A 480/277
UL489 MCB 3P K 20A 480/277
UL489 MCB 3P K 25A 480/277
UL489 MCB 3P K 2A 480/277
UL489 MCB 3P K 30A 480/277
UL489 MCB 3P K 3A 480/277
UL489 MCB 3P K 40A 240
UL489 MCB 3P K 4A 480/277
UL489 MCB 3P K 50A 240
UL489 MCB 3P K 5A 480/277
UL489 MCB 3P K 60A 240
UL489 MCB 3P K 63A 240
UL489 MCB 3P K 6A 480/277
UL489 MCB 3P K 8A 480/277
UL489 MCB 3P Z 1.6A 480/277
UL489 MCB 4P K 25A 480/277
UL489 MCB 4P K 60A 240
V1000, 12 AMP, 480 V., OPEN, STD.
V1000, 25 AMP, 480 V., OPEN, STD.
V1000, 27 AMP, 480 V., OPEN, STD.
V1000, 55 AMP, 480 V., ENCLOSED,
V1000, 8 AMP, 480 V., ENCLOSED, STD.
V1000, 80 AMP, 480 V., OPEN, STD.
V1000, 8A, 480V, Open, Std

<< Prev