Eaton Corp. / Commercial Controls Division CHGP Manual Motor Protectors XTPRP40BC1

Description
MMP ROTARY FRAME B CLASS 10 0.25-0.4A
Datasheet
Description
MMP ROTARY FRAME B CLASS 10 0.25-0.4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHGP Manual Motor Protectors - XTPRP40BC1 - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Manual Motor Protectors
XTPRP40BC1
CHGP Manual Motor Protectors XTPRP40BC1
MMP ROTARY FRAME B CLASS 10 0.25-0.4A

MMP ROTARY FRAME B CLASS 10 0.25-0.4A

Supplier's Site
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer - 51M9230 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
51M9230
Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer 51M9230
ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:180W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

ROTARY MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:180W; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:400mA; Supply Voltage Min:200VAC; Supply Voltage Max:690VAC; IP / NEMA Rating:IP20 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number XTPRP40BC1 51M9230
Product Name CHGP Manual Motor Protectors Rotary Motor Starter; Motor Starter Type Eaton Cutler Hammer
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products