Eaton Corporation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
NON REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)...
NON REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)...
NON REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S)...
NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)...
NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)...
NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S)...
NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)...
NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)...
NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S)...
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)...
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)...
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL IP10 ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC E, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S)...
NON REVERSING TYPE IEC E, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S)...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 208...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 240...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 380...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 440...
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL OPEN, IP10 ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 48...
NON REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC...
NON REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC...
NON REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 5 POLE(S) IEC...
NON REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC...
NON REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 5 POLE(S) IEC...
NON REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 44 AMPERE AT 600 VAC (AC-3, UL), 60 AMPERE AT 600 V (IEC THERMAL...
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC...
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC...
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 5 POLE(S) IEC...
NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC...
NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC M, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 105 AMPERE (UL CONTINUOUS), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC M, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 105 AMPERE (UL CONTINUOUS), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC P, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 170 AMPERE (UL CONTINUOUS), 185 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC R, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 200 AMPERE (UL CONTINUOUS), 220 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC S, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 300 AMPERE (UL CONTINUOUS), 315 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC T, FRAME 220 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 420 AMPERE (UL CONTINUOUS), 600 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC U, FRAME 220 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 520 AMPERE (UL CONTINUOUS), 760 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC V, FRAME 280 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 550 AMPERE (UL CONTINUOUS), 1000 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC W, FRAME 280 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 700 AMPERE (UL CONTINUOUS), 1000 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC X, FRAME 280 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 810 AMPERE (UL CONTINUOUS), 1100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE IEC Z, FRAME 334 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 1215 AMPERE (UL CONTINUOUS), 1350 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 380 TO 415 VAC AT...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 380 TO 415 VAC AT...
NON REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 550 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 550 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50 HZ...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 5 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 380 TO 415 VAC AT...
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON-REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON-REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON-REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON-REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
NON-REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V 1...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 2 HP AT...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V 1...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 1NC AUXILIARY CONTACT 3/4 HP AT 115 V...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5...
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V 1 PHASE, 2...
REVERSING TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
REVERSING TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1...
REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
REVERSING TYPE IEC E, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC...
REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD...
REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110...
REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220...
REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110...
REVERSING TYPE IEC H, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 44 AMPERE (UL CONTINUOUS), 60 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220...
REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110...
REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220...
REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110...
REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 208...
REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220...
REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 440...
REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 550...
REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110...
REVERSING TYPE IEC M, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 105 AMPERE (UL CONTINUOUS), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110...
REVERSING TYPE IEC M, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 105 AMPERE (UL CONTINUOUS), 135 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220...
REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110...
REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220...
REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 440...

<< Prev Next >>