Eaton Corporation Magnetic Contactor CE15DNS3AB

Description
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15DNS3AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15DNS3AB
Magnetic Contactor CE15DNS3AB
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC D, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL MOUNTING
  • OPEN ENCLOSURE
  • 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet
Contactor - 14952 - Radwell International
Willingboro, NJ, United States
Contactor
14952
Contactor 14952
CONTACTOR, NON-REVERSING, IEC, 3 POLE, 18 AMP, 1 NO, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, NON-REVERSING, IEC, 3 POLE, 18 AMP, 1 NO, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number CE15DNS3AB 14952
Product Name Magnetic Contactor Contactor
Continuous Current 32 amps 18 amps
Motor Voltage 110 to 120 volts 120 volts
Single Phase Power 1 to 15 HP
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 4 Pole,22A - MC-22A/4-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 6502 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
IEC 16 A Contactor - 100-C16ED200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 16 amps
View Details
Magnetic Contactors - SC26X - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 9 to 26 amps
View Details