Eaton Corporation Magnetic Contactor CN15DN3TB

Description
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN15 MODEL
Datasheet
Description
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CN15DN3TB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CN15DN3TB
Magnetic Contactor CN15DN3TB
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN15 MODEL
  • NON REVERSING TYPE
  • NEMA 1, FRAME 65 MM SIZE
  • UL, CSA APPROVAL
  • HORIZONTAL/VERTICAL MOUNTING
  • OPEN ENCLOSURE
  • 27 AMPERE CURRENT RATING
  • 3 POLE(S)
  • NEMA CONSTRUCTION STANDARD
  • 24 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC, VDE
  • CN15 MODEL
Supplier's Site Datasheet
Contactor - 4670840 - Radwell International
Willingboro, NJ, United States
Contactor
4670840
Contactor 4670840
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3P, 1 N.O. 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 3P, 1 N.O. 24V, 60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number CN15DN3TB 4670840
Product Name Magnetic Contactor Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-130A-AC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 12 A Contactor - 100-C12KL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details