Eaton Corporation Magnetic Contactor CE55BN3CB

Description
REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
Datasheet
Description
REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE55BN3CB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE55BN3CB
Magnetic Contactor CE55BN3CB
REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
  • REVERSING TYPE
  • IEC B, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL/PANEL MOUNTING
  • OPEN ENCLOSURE
  • 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE
  • 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE55 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE55BN3CB
Product Name Magnetic Contactor
IEC Size B
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
IEC 12 A Contactor - 100-C12KJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
3 Pole AC Contactors - MC-9B-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details