Eaton Corporation Magnetic Contactor CE15AN4AB

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15AN4AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15AN4AB
Magnetic Contactor CE15AN4AB
NON REVERSING TYPE IEC A, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 200/230 V 3 PHASE, 3 HP AT 460 V 3 PHASE, 5 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC A, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL MOUNTING
  • OPEN ENCLOSURE
  • 7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 4 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 200/230 V 3 PHASE, 3 HP AT 460 V 3 PHASE, 5 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15AN4AB
Product Name Magnetic Contactor
Continuous Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Medium Voltage Soft Starter - SI-HDN - Solcon Solutions LLC
Specs
Other Protective Feature Low Voltage Protection; Phase Failure (Loss) Trip
Continuous Current 60 to 2500 amps
Motor Voltage 2300 to 13800 volts
View Details
3 Pole AC/DC Contactors - MC-800A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - CON-1/240/30L - Littelfuse, Inc.
Specs
Number of Poles 1
Motor Voltage 264 volts
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details