Eaton Corporation Magnetic Contactor CE15KNS3AB

Description
NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15KNS3AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15KNS3AB
Magnetic Contactor CE15KNS3AB
NON REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC K, FRAME 65 MM SIZE
  • UL, CSA APPROVAL
  • PANEL MOUNTING
  • OPEN ENCLOSURE
  • 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet
Contactor - 162492 - Radwell International
Willingboro, NJ, United States
Contactor
162492
Contactor 162492
CONTACTOR, IEC, OPEN, 3 POLE,SIZE K, 110-120V/50-60HZ COIL, FOR REPLACEMENT ONLY. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, IEC, OPEN, 3 POLE,SIZE K, 110-120V/50-60HZ COIL, FOR REPLACEMENT ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number CE15KNS3AB 162492
Product Name Magnetic Contactor Contactor
Continuous Current 80 amps
Motor Voltage 110 to 120 volts
Single Phase Power 5 to 50 HP
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 141980197 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
IEC Size C
Motor Voltage 110 to 120 volts
View Details
Solid State Overload/Relay - 20784032 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Motor Starters - 206143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details