Eaton Corporation Magnetic Contactor CE15RN3A

Description
NON REVERSING TYPE IEC R, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 200 AMPERE (UL CONTINUOUS), 220 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 60 HP AT 200 V 3 PHASE, 75 HP AT 230 V 3 PHASE, 150 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
Description
NON REVERSING TYPE IEC R, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 200 AMPERE (UL CONTINUOUS), 220 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 60 HP AT 200 V 3 PHASE, 75 HP AT 230 V 3 PHASE, 150 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15RN3A - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15RN3A
Magnetic Contactor CE15RN3A
NON REVERSING TYPE IEC R, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 200 AMPERE (UL CONTINUOUS), 220 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 60 HP AT 200 V 3 PHASE, 75 HP AT 230 V 3 PHASE, 150 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
  • NON REVERSING TYPE
  • IEC R, FRAME 180 MM SIZE
  • UL, CSA APPROVAL
  • OPEN ENCLOSURE
  • 200 AMPERE (UL CONTINUOUS), 220 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
  • 60 HP AT 200 V 3 PHASE, 75 HP AT 230 V 3 PHASE, 150 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • WITH STEEL MOUNTING PLATE
  • CE15 MODEL
Supplier's Site
Contactor - 4669052 - Radwell International
Willingboro, NJ, United States
Contactor
4669052
Contactor 4669052
IEC CONTACTOR, OPEN TYPE, CONTINUOUS DUTY, NON REVERSING, 3 POLE, 110-120 VAC, 50/60 HZ, 200 AMP. FREE 2 YEAR RADWELL WARRANTY

IEC CONTACTOR, OPEN TYPE, CONTINUOUS DUTY, NON REVERSING, 3 POLE, 110-120 VAC, 50/60 HZ, 200 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number CE15RN3A 4669052
Product Name Magnetic Contactor Contactor
Continuous Current 220 amps 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 66774960 - Radwell International
Specs
Continuous Current 75 amps
View Details
0.4A Manual Motor Starters - MMS-32H-0.4A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 225657933 - Radwell International
Fuji Electric Corp. of America
View Details
IEC 12 A Contactor - 100-C12UKF10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details