Eaton Corporation Magnetic Contactor CE15JNS3TB

Description
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 200 V 3 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 200 V 3 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15JNS3TB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15JNS3TB
Magnetic Contactor CE15JNS3TB
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 200 V 3 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC J, FRAME 65 MM SIZE
  • UL, CSA APPROVAL
  • PANEL MOUNTING
  • OPEN ENCLOSURE
  • 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 24 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 200 V 3 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15JNS3TB
Product Name Magnetic Contactor
Continuous Current 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2098372-1 - TE Connectivity
Specs
Continuous Current 250 to 499 amps
Single Phase Power 0.0017 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Starter - 225077815 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 95 amps
View Details
3 Pole AC/DC Contactors - MC-630A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details