Eaton Corporation Magnetic Contactor CE55DN3BB

Description
REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
Datasheet
Description
REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE55DN3BB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE55DN3BB
Magnetic Contactor CE55DN3BB
REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
  • REVERSING TYPE
  • IEC D, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL/PANEL MOUNTING
  • OPEN ENCLOSURE
  • 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
  • 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE55 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE55DN3BB
Product Name Magnetic Contactor
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-185A-48V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details