Eaton Corporation Magnetic Contactor CE15SN3B

Description
NON REVERSING TYPE IEC S, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 300 AMPERE (UL CONTINUOUS), 315 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 75 HP AT 200 V 3 PHASE, 100 HP AT 230 V 3 PHASE, 200 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC S, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 300 AMPERE (UL CONTINUOUS), 315 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 75 HP AT 200 V 3 PHASE, 100 HP AT 230 V 3 PHASE, 200 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15SN3B - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15SN3B
Magnetic Contactor CE15SN3B
NON REVERSING TYPE IEC S, FRAME 180 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 300 AMPERE (UL CONTINUOUS), 315 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT 75 HP AT 200 V 3 PHASE, 100 HP AT 230 V 3 PHASE, 200 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
  • NON REVERSING TYPE
  • IEC S, FRAME 180 MM SIZE
  • UL, CSA APPROVAL
  • OPEN ENCLOSURE
  • 300 AMPERE (UL CONTINUOUS), 315 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
  • 1NO-1NC SIDE MOUNTED AUXILIARY CONTACT
  • 75 HP AT 200 V 3 PHASE, 100 HP AT 230 V 3 PHASE, 200 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • WITH STEEL MOUNTING PLATE
  • CE15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15SN3B
Product Name Magnetic Contactor
Continuous Current 315 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6525996 - Radwell International
Fuji Electric Corp. of America
View Details
3 Pole AC Coil Contactors - MC-40A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details