Eaton Corporation Magnetic Contactor CE15DNS3TB

Description
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15DNS3TB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15DNS3TB
Magnetic Contactor CE15DNS3TB
NON REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC D, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL MOUNTING
  • OPEN ENCLOSURE
  • 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 24 VAC AT 50/60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15DNS3TB
Product Name Magnetic Contactor
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 9094082 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details
Starter - 21160155 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 600 volts
View Details
Solid State Overload/Relay - 20784032 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details