Eaton Corporation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
ARC
FRAME A SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 25 AMPERE INDUCTIVE AMPERE 30 AMPERE RESISTIVE AMPERE WITH QUICK...
FRAME A SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE WITH QUICK CONNECT LUG...
FRAME A SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 277 VAC AT 50/60 HZ COIL VOLTAGE 40 AMPERE INDUCTIVE AMPERE 50 AMPERE RESISTIVE AMPERE WITH QUICK CONNECT LUG...
FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 120 VAC AT 50/60 HZ COIL VOLTAGE 240 TO 600 V POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE...
FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 277 VAC AT 50/60 HZ COIL VOLTAGE 20 AMPERE INDUCTIVE AMPERE 30 AMPERE RESISTIVE AMPERE WITH QUICK CONNECT LUG...
FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 277 VAC AT 50/60 HZ COIL VOLTAGE 240 TO 600 V POWER RATING/VOLTAGE 25 AMPERE INDUCTIVE AMPERE 35 AMPERE...
FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 277 VAC AT 50/60 HZ COIL VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE COMPACT DESIGN LOCKED ROTOR...
FRAME B SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 2 POLE(S) 480 VAC AT 50/60 HZ COIL VOLTAGE 20 AMPERE INDUCTIVE AMPERE 30 AMPERE RESISTIVE AMPERE WITH QUICK CONNECT LUG...
FRAME C SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 120 VAC AT 50/60 HZ COIL VOLTAGE 40 AMPERE INDUCTIVE AMPERE 50 AMPERE RESISTIVE AMPERE COMPACT DESIGN LOCKED ROTOR...
FRAME C SIZE UL, CSA 22.2 APPROVAL OPEN ENCLOSURE 1 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE WITH QUICK...
FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 25 HP...
FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1NO RIGHT MOUNT AUXILIARY CONTACT 25 HP AT...
FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 380 TO 415 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT...
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE...
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP...
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE...
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 40 HP...
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 380 TO 415 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT...
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE...
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE...
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE...
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 75 HP...
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE...
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 380 TO 415 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT...
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE...
FULL VOLTAGE, NON REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE...
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1 HP AT...
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1 HP AT...
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1/3 HP AT...
FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 V AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 1/3 HP AT...
FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 208 V AT 60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 25 HP AT...
FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
FULL VOLTAGE, REVERSING TYPE NEMA 5 SIZE 270 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 1NO-1NC...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230 V...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230 V...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT 230 V...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230 V...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230 V...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT...
MAGNETIC TYPE NEMA 1 ENCLOSURE TYPE 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT...
MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230...
MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT 230...
MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230...
MAGNETIC TYPE OPEN ENCLOSURE TYPE 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230...
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT 230...
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230...
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 30 AMPERE MOTOR FLA 2 HP AT 115 V, 5 HP AT 230...
MAGNETIC TYPE OPEN ENCLOSURE TYPE 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE SEPARATE CONTROL TYPE 40 AMPERE MOTOR FLA 3 HP AT 115 V, 7-1/2 HP AT 230...
MAGNETIC TYPE OPEN ENCLOSURE TYPE 24 VAC AT 50/60 HZ COIL VOLTAGE COMMON CONTROL TYPE 25 AMPERE MOTOR FLA 2 HP AT 115 V, 3 HP AT 230 V POWER...
NON REVERSING TYPE 4.1 INCH W X 3.5 INCH D X 6.75 INCH H SIZE UL, CSA C22.2, CE APPROVAL NEMA 1 ENCLOSURE 40 AMPERE CURRENT RATING 2 POLE(S) 277...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE,...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3/4 HP AT 115 V...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE,...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE,...
STANDARD TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 4 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE,...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 7-1/2...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 3...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 7-1/2...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1...
STANDARD TYPE FRAME E SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 4 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 10 HP AT...
STANDARD TYPE FRAME F SIZE UL, CSA, CE APPROVAL OPEN ENCLOSURE 3 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL NEMA 1 ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 10...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 24 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 3 HP AT...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 5 HP AT...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 3 HP AT...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 5 HP AT...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 208 TO 240 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 277 VAC AT 60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT 115 V 1...
STANDARD TYPE FRAME F SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 5 HP AT 115 V 1...
STANDARD TYPE FRAME G SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 1NO-1NC AUXILIARY CONTACT 7-1/2 HP AT...
STANDARD TYPE FRAME G SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 3 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2NO AUXILIARY CONTACT 7-1/2 HP AT...
STANDARD, NON-REVERSING TYPE FRAME F SIZE UL, CSA, CE APPROVAL OPEN ENCLOSURE 50 AMPERE CURRENT RATING 3 POLE(S) 440 TO 480 VAC AT 50/60 HZ COIL VOLTAGE 3 HP AT...

<< Prev Next >>