Eaton Corporation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
W13
W22
FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1...
FULL VOLTAGE, NON REVERSING TYPE NEMA 0 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115...
FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115 V 60 HZ 1...
FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115...
FULL VOLTAGE, NON REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 2 HP AT 115 V 60 HZ 1...
FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 3 HP AT 115 V 60 HZ 1...
FULL VOLTAGE, NON REVERSING TYPE NEMA 2 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 3 HP AT 115...
FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V 60 HZ 1...
FULL VOLTAGE, NON REVERSING TYPE NEMA 3 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115...
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 40 HP AT 200/208 V 60 HZ, 50...
FULL VOLTAGE, NON REVERSING TYPE NEMA 4 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 40 HP AT 200/208...
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE 18 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V 60 HZ 1 PHASE,...
FULL VOLTAGE, REVERSING TYPE NEMA 0 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1 HP AT 115 V...
FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115 V 60 HZ 1 PHASE,...
FULL VOLTAGE, REVERSING TYPE NEMA 00 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 1/3 HP AT 115 V...
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE 27 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 2 HP AT 115 V 60 HZ 1 PHASE,...
FULL VOLTAGE, REVERSING TYPE NEMA 1 SIZE UL 508, CSA 22.2, CE APPROVAL FEET/PANEL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE...
FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 3 HP AT 115 V 60 HZ 1 PHASE,...
FULL VOLTAGE, REVERSING TYPE NEMA 2 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 3 HP AT 115 V...
FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V 60 HZ 1 PHASE,...
FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V...
FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE 135 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 40 HP AT 200/208 V 60 HZ, 50 HP...
FULL VOLTAGE, REVERSING TYPE NEMA 4 SIZE VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE (CONTINUOUS) CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 40 HP AT 200/208 V...
NON REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 150...
NON REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 150...
NON REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 380 V AT 50 HZ, 415 V AT 60 HZ COIL VOLTAGE 150...
NON REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 440 V AT 50 HZ, 480 V AT 60 HZ COIL VOLTAGE 150...
NON REVERSING, TWO SPEED TYPE NEMA 2 SIZE 45 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 120 V AT 60 HZ COIL VOLTAGE 3.15 TO 45 AMPERE (1.15...
REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 110 V AT 50 HZ, 120 V AT 60 HZ COIL VOLTAGE 150 HP...
REVERSING TYPE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 610 AMPERE CURRENT RATING 3 POLE(S) 220 V AT 50 HZ, 240 V AT 60 HZ COIL VOLTAGE 150 HP...

<< Prev Next >>