Eaton Corporation Magnetic Contactor CE55KN3CB

Description
REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE55 MODEL
Datasheet
Description
REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE55KN3CB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE55KN3CB
Magnetic Contactor CE55KN3CB
REVERSING TYPE IEC K, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE55 MODEL
  • REVERSING TYPE
  • IEC K, FRAME 65 MM SIZE
  • UL, CSA APPROVAL
  • OPEN ENCLOSURE
  • 73 AMPERE (UL CONTINUOUS), 80 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE
  • 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 20 HP AT 200 V 3 PHASE, 25 HP AT 230 V 3 PHASE, 50 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • WITH STEEL MOUNTING PLATE
  • CE55 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE55KN3CB
Product Name Magnetic Contactor
Continuous Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 58813099 - Radwell International
Specs
Control Voltage 1 to 32 volts
Continuous Current 3 amps
View Details
IEC 12 A Contactor - 100-C12EJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Solid State Overload/Relay - 34069402 - Radwell International
Specs
Motor Voltage 120 volts
View Details