Eaton Corporation Magnetic Contactor CE15FNS3BB

Description
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460 V 3 PHASE, 25 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Description
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460 V 3 PHASE, 25 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15FNS3BB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15FNS3BB
Magnetic Contactor CE15FNS3BB
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460 V 3 PHASE, 25 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC F, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL MOUNTING
  • OPEN ENCLOSURE
  • 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460 V 3 PHASE, 25 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site
Contactor - 4675674 - Radwell International
Willingboro, NJ, United States
Contactor
4675674
Contactor 4675674
IEC CONTACTOR, FREEDOM SERIES, 32A, (3) N.O. POWER CONTACT(S), 240 VAC (60HZ)/220 VAC (50HZ) COIL VOLTAGE, (1) N.O. SIDE MOUNTED AUXILIARY CONTACT INCLUDED. FREE 2 YEAR RADWELL WARRANTY

IEC CONTACTOR, FREEDOM SERIES, 32A, (3) N.O. POWER CONTACT(S), 240 VAC (60HZ)/220 VAC (50HZ) COIL VOLTAGE, (1) N.O. SIDE MOUNTED AUXILIARY CONTACT INCLUDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number CE15FNS3BB 4675674
Product Name Magnetic Contactor Contactor
Motor Voltage 220 to 240 volts 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-50A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Automotive Contactors - 2138011-1 - TE Connectivity
Specs
Continuous Current 135 amps
View Details
Solid State Overload/Relay - 6498 - Radwell International
Specs
Device Technology Solid State
View Details