NON REVERSING TYPE
IEC A, FRAME 45 MM SIZE
UL, CSA APPROVAL
DIN RAIL MOUNTING
OPEN ENCLOSURE
7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
2 POLE(S)
IEC CONSTRUCTION STANDARD
24 VAC AT 50/60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 200/230 V 3 PHASE, 3 HP AT 460 V 3 PHASE, 5 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 947-4-1
CE15 MODEL
Eaton Corporation
Done
Datasheet
Description
NON REVERSING TYPE
IEC A, FRAME 45 MM SIZE
UL, CSA APPROVAL
DIN RAIL MOUNTING
OPEN ENCLOSURE
7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
2 POLE(S)
IEC CONSTRUCTION STANDARD
24 VAC AT 50/60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 200/230 V 3 PHASE, 3 HP AT 460 V 3 PHASE, 5 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 947-4-1
CE15 MODEL
NON REVERSING TYPE
IEC A, FRAME 45 MM SIZE
UL, CSA APPROVAL
DIN RAIL MOUNTING
OPEN ENCLOSURE
7 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
2 POLE(S)
IEC CONSTRUCTION STANDARD
24 VAC AT 50/60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
1/4 HP AT 115 V 1 PHASE, 1/2 HP AT 230 V 1 PHASE, 1-1/2 HP AT 200/230 V 3 PHASE, 3 HP AT 460 V 3 PHASE, 5 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 947-4-1
CE15 MODEL