Eaton Corporation Magnetic Contactor CN15KN2B

Description
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 50 HP AT 480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN15 MODEL
Datasheet
Description
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 50 HP AT 480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CN15KN2B - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CN15KN2B
Magnetic Contactor CN15KN2B
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 50 HP AT 480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN15 MODEL
  • NON REVERSING TYPE
  • NEMA 3, FRAME 90 MM SIZE
  • UL, CSA APPROVAL
  • HORIZONTAL/VERTICAL MOUNTING
  • OPEN ENCLOSURE
  • 90 AMPERE CURRENT RATING
  • 2 POLE(S)
  • NEMA CONSTRUCTION STANDARD
  • 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 25 HP AT 208 V 3 PHASE, 30 HP AT 240 V 3 PHASE, 50 HP AT 480/600 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC, VDE
  • CN15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CN15KN2B
Product Name Magnetic Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UL10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 17707311 - Radwell International
Fuji Electric Corp. of America
Specs
Standard Rating IEC
View Details