Eaton Corporation Magnetic Contactor CE15FNS2BB

Description
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460 V 3 PHASE, 25 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Description
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460 V 3 PHASE, 25 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15FNS2BB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15FNS2BB
Magnetic Contactor CE15FNS2BB
NON REVERSING TYPE IEC F, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460 V 3 PHASE, 25 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC F, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL MOUNTING
  • OPEN ENCLOSURE
  • 32 AMPERE (UL CONTINUOUS, IEC THERMAL CURRENT) CURRENT RATING
  • 2 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 20 HP AT 460 V 3 PHASE, 25 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15FNS2BB
Product Name Magnetic Contactor
Motor Voltage 220 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Coil Contactors - MC-185A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Contactor - 20783129 - Radwell International
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 50 amps
View Details
Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details