Eaton Corporation Magnetic Contactor CE55BNT3AB

Description
REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO TOP MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
Description
REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO TOP MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE55BNT3AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE55BNT3AB
Magnetic Contactor CE55BNT3AB
REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO TOP MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
  • REVERSING TYPE
  • IEC B, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL/PANEL MOUNTING
  • OPEN ENCLOSURE
  • 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO TOP MOUNTED AUXILIARY CONTACT
  • 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE55 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE55BNT3AB
Product Name Magnetic Contactor
IEC Size B
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 116694570 - Radwell International
Specs
Continuous Current 5 amps
Motor Voltage 115 volts
View Details
IEC 9 A Contactor - 100-C09UB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Thermal Overload/Heater - 6519083 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 1.2 amps
View Details