Eaton Corporation Magnetic Contactor CE55DNS3AB

Description
REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
Description
REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE55DNS3AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE55DNS3AB
Magnetic Contactor CE55DNS3AB
REVERSING TYPE IEC D, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL/PANEL MOUNTING OPEN ENCLOSURE 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE55 MODEL
  • REVERSING TYPE
  • IEC D, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL/PANEL MOUNTING
  • OPEN ENCLOSURE
  • 18 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 1 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200/230 V 3 PHASE, 10 HP AT 460 V 3 PHASE, 15 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE55 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE55DNS3AB
Product Name Magnetic Contactor
Continuous Current 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-75A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
DRMS Series Hybrid Motor Starter with SS/ST - DRMS48D93 - Sensata Technologies
Specs
AC Motor Phase Three
Control Voltage 10 to 30 volts
Starter Type Reversing
View Details
Contactor - 53493188 - Radwell International
Specs
Number of Poles 2
View Details