NON REVERSING TYPE
IEC E, FRAME 45 MM SIZE
UL, CSA APPROVAL
DIN RAIL MOUNTING
OPEN ENCLOSURE
25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
24 VAC AT 50/60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200 V 3 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 15 HP AT 460 V 3 PHASE, 20 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 947-4-1
CE15 MODEL
Eaton Corporation
Done
Datasheet
Description
NON REVERSING TYPE
IEC E, FRAME 45 MM SIZE
UL, CSA APPROVAL
DIN RAIL MOUNTING
OPEN ENCLOSURE
25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
24 VAC AT 50/60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200 V 3 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 15 HP AT 460 V 3 PHASE, 20 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 947-4-1
CE15 MODEL
NON REVERSING TYPE
IEC E, FRAME 45 MM SIZE
UL, CSA APPROVAL
DIN RAIL MOUNTING
OPEN ENCLOSURE
25 AMPERE (UL CONTINUOUS), 32 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
24 VAC AT 50/60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200 V 3 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 15 HP AT 460 V 3 PHASE, 20 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 947-4-1
CE15 MODEL
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 5 HP AT 200 V 3 PHASE, 7-1/2 HP AT 230 V 3 PHASE, 15 HP AT 460 V 3 PHASE, 20 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE