Eaton Corporation Magnetic Contactor CE15BNS3DB

Description
NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15BNS3DB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15BNS3DB
Magnetic Contactor CE15BNS3DB
NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC B, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL MOUNTING
  • OPEN ENCLOSURE
  • 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15BNS3DB
Product Name Magnetic Contactor
IEC Size B
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Overload/Heater - 122175263 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 9 amps
View Details
3 Pole AC/DC Coil Contactors - MC-225A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers