NON REVERSING TYPE
IEC G, FRAME 65 MM SIZE
UL, CSA APPROVAL
PANEL MOUNTING
OPEN ENCLOSURE
37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 25 HP AT 460 V 3 PHASE, 30 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 947-4-1
CE15 MODEL
Eaton Corporation
Done
Datasheet
Description
NON REVERSING TYPE
IEC G, FRAME 65 MM SIZE
UL, CSA APPROVAL
PANEL MOUNTING
OPEN ENCLOSURE
37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 25 HP AT 460 V 3 PHASE, 30 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 947-4-1
CE15 MODEL
NON REVERSING TYPE
IEC G, FRAME 65 MM SIZE
UL, CSA APPROVAL
PANEL MOUNTING
OPEN ENCLOSURE
37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
3 POLE(S)
IEC CONSTRUCTION STANDARD
440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 25 HP AT 460 V 3 PHASE, 30 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC 947-4-1
CE15 MODEL
3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 25 HP AT 460 V 3 PHASE, 30 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE