Eaton Corporation Magnetic Contactor CE15LN2A

Description
NON REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 7-1/2 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 25 HP AT 200 V 3 PHASE, 30 HP AT 230 V 3 PHASE, 60 HP AT 460 V 3 PHASE, 75 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
Description
NON REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 7-1/2 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 25 HP AT 200 V 3 PHASE, 30 HP AT 230 V 3 PHASE, 60 HP AT 460 V 3 PHASE, 75 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15LN2A - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15LN2A
Magnetic Contactor CE15LN2A
NON REVERSING TYPE IEC L, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 7-1/2 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 25 HP AT 200 V 3 PHASE, 30 HP AT 230 V 3 PHASE, 60 HP AT 460 V 3 PHASE, 75 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
  • NON REVERSING TYPE
  • IEC L, FRAME 90 MM SIZE
  • UL, CSA APPROVAL
  • OPEN ENCLOSURE
  • 85 AMPERE (UL CONTINUOUS), 100 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 2 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 7-1/2 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 25 HP AT 200 V 3 PHASE, 30 HP AT 230 V 3 PHASE, 60 HP AT 460 V 3 PHASE, 75 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • WITH STEEL MOUNTING PLATE
  • CE15 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15LN2A
Product Name Magnetic Contactor
Continuous Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Contactors - MC-9B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 6532306 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
Contactor - 4698179 - Radwell International
Allen-Bradley / Rockwell Automation
View Details