Eaton Corporation Magnetic Contactor CE15TN3A80

Description
NON REVERSING TYPE IEC T, FRAME 220 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 420 AMPERE (UL CONTINUOUS), 600 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 2NO-2NC TOP MOUNTED AUXILIARY CONTACT 125 HP AT 200/230 V 3 PHASE, 250 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC T, FRAME 220 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 420 AMPERE (UL CONTINUOUS), 600 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 2NO-2NC TOP MOUNTED AUXILIARY CONTACT 125 HP AT 200/230 V 3 PHASE, 250 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15TN3A80 - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15TN3A80
Magnetic Contactor CE15TN3A80
NON REVERSING TYPE IEC T, FRAME 220 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 420 AMPERE (UL CONTINUOUS), 600 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 2NO-2NC TOP MOUNTED AUXILIARY CONTACT 125 HP AT 200/230 V 3 PHASE, 250 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
  • NON REVERSING TYPE
  • IEC T, FRAME 220 MM SIZE
  • UL, CSA APPROVAL
  • OPEN ENCLOSURE
  • 420 AMPERE (UL CONTINUOUS), 600 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 2NO-2NC TOP MOUNTED AUXILIARY CONTACT
  • 125 HP AT 200/230 V 3 PHASE, 250 HP AT 460/575 V 3 PHASE, 115/230 V 1 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • WITH STEEL MOUNTING PLATE
  • CE15 MODEL
Supplier's Site Datasheet
Contactor - 134225 - Radwell International
Willingboro, NJ, United States
Contactor
134225
Contactor 134225
CONTACTOR, 420 AMP, 3 POLE, 110/120VAC 50/60HZ COIL VOLTAGE, 2 N/O 2 N/C, FREEDOM SERIES. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 420 AMP, 3 POLE, 110/120VAC 50/60HZ COIL VOLTAGE, 2 N/O 2 N/C, FREEDOM SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number CE15TN3A80 134225
Product Name Magnetic Contactor Contactor
Continuous Current 600 amps 420 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-4 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0023 HP
View Details
Solid State Overload/Relay - 66775494 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12L10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers