Eaton Corporation Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
FULL VOLTAGE, NON REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 160 AMPERE AT 480 VAC (AC-3), 225 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 200 AMPERE AT 480 VAC (AC-3), 250 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 12 AMPERE AT 480 VAC (AC-3), 20 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 9 AMPERE AT 480 VAC (AC-3), 16 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 25 AMPERE AT 480 VAC (AC-3), 40 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 32 AMPERE AT 480 VAC (AC-3), 50 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 54 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 40 AMPERE AT 480 VAC (AC-3), 63 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 54 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 50 AMPERE AT 480 VAC (AC-3), 85 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 65 AMPERE AT 480 VAC (AC-3), 100 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 85 AMPERE AT 480 VAC (AC-3), 115 AMPERE AT 480 VAC (AC-1) CURRENT...
FULL VOLTAGE, NON REVERSING TYPE IEC B, FRAME 45 MM SIZE 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 4...
FULL VOLTAGE, NON REVERSING TYPE IEC B, FRAME 45 MM SIZE 25 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 5.5...
FULL VOLTAGE, NON REVERSING TYPE IEC B, FRAME 45 MM SIZE 32 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9...
FULL VOLTAGE, NON REVERSING TYPE IEC C, FRAME 54 MM SIZE 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 11...
FULL VOLTAGE, NON REVERSING TYPE IEC C, FRAME 54 MM SIZE 50 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 12.5...
FULL VOLTAGE, NON REVERSING TYPE IEC D, FRAME 76 MM SIZE 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25...
FULL VOLTAGE, NON REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5...
FULL VOLTAGE, NON REVERSING TYPE IEC D, FRAME 76 MM SIZE 85 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25...
FULL VOLTAGE, NON REVERSING TYPE IEC E, FRAME 105 MM SIZE 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 33...
FULL VOLTAGE, NON REVERSING TYPE IEC E, FRAME 105 MM SIZE 160 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 45...
FULL VOLTAGE, NON REVERSING TYPE IEC E, FRAME 105 MM SIZE 200 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 59...
FULL VOLTAGE, REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 125 AMPERE AT 480 VAC (AC-3), 200 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 160 AMPERE AT 480 VAC (AC-3), 225 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 105 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 200 AMPERE AT 480 VAC (AC-3), 250 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 12 AMPERE AT 480 VAC (AC-3), 20 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 6 AMPERE AT 480 VAC (AC-3), 12 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 27 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 9 AMPERE AT 480 VAC (AC-3), 16 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 18 AMPERE AT 480 VAC (AC-3), 25 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 25 AMPERE AT 480 VAC (AC-3), 40 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 45 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 32 AMPERE AT 480 VAC (AC-3), 50 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 54 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 50 AMPERE AT 480 VAC (AC-3), 85 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 100 AMPERE AT 480 VAC (AC-3), 130 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 65 AMPERE AT 480 VAC (AC-3), 100 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE FRAME 76 MM SIZE UL 508, CSA C22.2, CE APPROVAL OPEN ENCLOSURE 85 AMPERE AT 480 VAC (AC-3), 115 AMPERE AT 480 VAC (AC-1) CURRENT RATING...
FULL VOLTAGE, REVERSING TYPE IEC B, FRAME 45 MM SIZE 18 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 4 KW...
FULL VOLTAGE, REVERSING TYPE IEC B, FRAME 45 MM SIZE 25 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 5.5 KW...
FULL VOLTAGE, REVERSING TYPE IEC B, FRAME 45 MM SIZE 32 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 9 KW...
FULL VOLTAGE, REVERSING TYPE IEC C, FRAME 54 MM SIZE 40 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 11 KW...
FULL VOLTAGE, REVERSING TYPE IEC C, FRAME 54 MM SIZE 50 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 12.5 KW...
FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 100 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25 KW...
FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 14 TO...
FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 65 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 18.5 KW...
FULL VOLTAGE, REVERSING TYPE IEC D, FRAME 76 MM SIZE 85 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 25 KW...
FULL VOLTAGE, REVERSING TYPE IEC E, FRAME 105 MM SIZE 125 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 33 KW...
FULL VOLTAGE, REVERSING TYPE IEC E, FRAME 105 MM SIZE 160 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 45 KW...
FULL VOLTAGE, REVERSING TYPE IEC E, FRAME 105 MM SIZE 200 AMPERE AT 480 VAC (AC-3) CURRENT RATING OPEN ENCLOSURE TYPE IEC CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 59 KW...
NON REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 2 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ...
NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 380 TO 415 VAC AT...
NON REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 7, FRAME 280 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 810 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ,...
NON REVERSING TYPE NEMA 7, FRAME 280 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 810 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ,...
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120...
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240...
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL...
REVERSING TYPE NEMA 0, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 18 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480...
REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120...
REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 208 VAC AT 60 HZ COIL...
REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240...
REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL...
REVERSING TYPE NEMA 00, FRAME 45 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 9 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480...
REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120...
REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240...
REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480...
REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 550 VAC AT 50 HZ, 600...
REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120...
REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240...
REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 24 VAC AT 60 HZ COIL...
REVERSING TYPE NEMA 2, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 45 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480...
REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120...
REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240...
REVERSING TYPE NEMA 3, FRAME 90 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 90 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480...
REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120...
REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240...
REVERSING TYPE NEMA 4, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 135 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480...
REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120...
REVERSING TYPE NEMA 5, FRAME 180 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 270 AMPERE CURRENT RATING 3 POLE(S) NEMA CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480...

<< Prev Next >>