Eaton Corporation Magnetic Contactor CE15JNS2BB

Description
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 200 V 3 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Description
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 200 V 3 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15JNS2BB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15JNS2BB
Magnetic Contactor CE15JNS2BB
NON REVERSING TYPE IEC J, FRAME 65 MM SIZE UL, CSA APPROVAL PANEL MOUNTING OPEN ENCLOSURE 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 2 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 200 V 3 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC J, FRAME 65 MM SIZE
  • UL, CSA APPROVAL
  • PANEL MOUNTING
  • OPEN ENCLOSURE
  • 60 AMPERE (UL CONTINUOUS), 75 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 2 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 5 HP AT 115 V 1 PHASE, 10 HP AT 230 V 1 PHASE, 15 HP AT 200 V 3 PHASE, 20 HP AT 230 V 3 PHASE, 40 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15JNS2BB
Product Name Magnetic Contactor
Continuous Current 75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 34069402 - Radwell International
Specs
Motor Voltage 120 volts
View Details
IEC 9 A Contactor - 100-C09KJ01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Starter - 6519239 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.5400 amps
View Details