Eaton Corporation Definite Purpose 600 VAC Contactor C65DND230A

Description
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 15 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 180 AMPERE AT 115/230 VAC, 150 AMPERE AT 460 VAC, 120 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C65 MODEL
Datasheet
Description
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 15 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 180 AMPERE AT 115/230 VAC, 150 AMPERE AT 460 VAC, 120 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C65 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Definite Purpose 600 VAC Contactor - C65DND230A - Eaton Corporation
Cleveland, OH, USA
Definite Purpose 600 VAC Contactor
C65DND230A
Definite Purpose 600 VAC Contactor C65DND230A
REVERSING TYPE FRAME D SIZE UL, CSA, CE EN 60947-4-1 APPROVAL OPEN ENCLOSURE 2 POLE(S) 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 15 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE 30 AMPERE INDUCTIVE AMPERE 40 AMPERE RESISTIVE AMPERE APPLICABLE STANDARD IEC 947-4-1 LOCKED ROTOR RATING 180 AMPERE AT 115/230 VAC, 150 AMPERE AT 460 VAC, 120 AMPERE AT 575 VAC INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL C65 MODEL
  • REVERSING TYPE
  • FRAME D SIZE
  • UL, CSA, CE EN 60947-4-1 APPROVAL
  • OPEN ENCLOSURE
  • 2 POLE(S)
  • 104 TO 120 VAC AT 50/60 HZ COIL VOLTAGE
  • 2 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 10 HP AT 230 V 3 PHASE, 15 HP AT 460/575 V 3 PHASE POWER RATING/VOLTAGE
  • 30 AMPERE INDUCTIVE AMPERE
  • 40 AMPERE RESISTIVE AMPERE
  • APPLICABLE STANDARD IEC 947-4-1
  • LOCKED ROTOR RATING 180 AMPERE AT 115/230 VAC, 150 AMPERE AT 460 VAC, 120 AMPERE AT 575 VAC
  • INCLUDES QUICK CONNECT PRESSURE PLATE TERMINAL
  • C65 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number C65DND230A
Product Name Definite Purpose 600 VAC Contactor
Motor Voltage 104 to 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6483 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 35 amps
View Details
Contactor - 328674 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details