Eaton Corporation Magnetic Contactor CN15DN4AB

Description
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN15 MODEL
Datasheet
Description
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CN15DN4AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CN15DN4AB
Magnetic Contactor CN15DN4AB
NON REVERSING TYPE NEMA 1, FRAME 65 MM SIZE UL, CSA APPROVAL HORIZONTAL/VERTICAL MOUNTING OPEN ENCLOSURE 27 AMPERE CURRENT RATING 4 POLE(S) NEMA CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC, VDE CN15 MODEL
  • NON REVERSING TYPE
  • NEMA 1, FRAME 65 MM SIZE
  • UL, CSA APPROVAL
  • HORIZONTAL/VERTICAL MOUNTING
  • OPEN ENCLOSURE
  • 27 AMPERE CURRENT RATING
  • 4 POLE(S)
  • NEMA CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC, VDE
  • CN15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CN15DN4AB
Product Name Magnetic Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products