Eaton Corporation Magnetic Contactor CE15NN3B

Description
NON REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 10 HP AT 115/230 V 1 PHASE, 40 HP AT 200 V 3 PHASE, 50 HP AT 230 V 3 PHASE, 100 HP AT 460 V 3 PHASE, 125 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 10 HP AT 115/230 V 1 PHASE, 40 HP AT 200 V 3 PHASE, 50 HP AT 230 V 3 PHASE, 100 HP AT 460 V 3 PHASE, 125 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15NN3B - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15NN3B
Magnetic Contactor CE15NN3B
NON REVERSING TYPE IEC N, FRAME 90 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 10 HP AT 115/230 V 1 PHASE, 40 HP AT 200 V 3 PHASE, 50 HP AT 230 V 3 PHASE, 100 HP AT 460 V 3 PHASE, 125 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE15 MODEL
  • NON REVERSING TYPE
  • IEC N, FRAME 90 MM SIZE
  • UL, CSA APPROVAL
  • OPEN ENCLOSURE
  • 140 AMPERE (UL CONTINUOUS), 175 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 220 VAC AT 50 HZ, 240 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 10 HP AT 115/230 V 1 PHASE, 40 HP AT 200 V 3 PHASE, 50 HP AT 230 V 3 PHASE, 100 HP AT 460 V 3 PHASE, 125 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • WITH STEEL MOUNTING PLATE
  • CE15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15NN3B
Product Name Magnetic Contactor
Continuous Current 175 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Automotive Contactors - 2219560-2 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0019 HP
View Details
Motor Starters - 206061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details