Eaton Corporation Magnetic Contactor CE15CN4DB

Description
NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 200/230 V 3 PHASE, 7-1/2 HP AT 460 V 3 PHASE, 10 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 200/230 V 3 PHASE, 7-1/2 HP AT 460 V 3 PHASE, 10 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15CN4DB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15CN4DB
Magnetic Contactor CE15CN4DB
NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 200/230 V 3 PHASE, 7-1/2 HP AT 460 V 3 PHASE, 10 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC C, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL MOUNTING
  • OPEN ENCLOSURE
  • 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 4 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 550 VAC AT 50 HZ, 600 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 1/2 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 200/230 V 3 PHASE, 7-1/2 HP AT 460 V 3 PHASE, 10 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15CN4DB
Product Name Magnetic Contactor
Continuous Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 72568010 - Radwell International
Specs
Control Voltage 24 volts
Continuous Current 16 amps
Motor Voltage 440 volts
View Details
3 Pole AC Coil Contactors - MC-85A-AC208V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Solid State Overload/Relay - 4767538 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 240 volts
View Details