NON REVERSING TYPE
NEMA 00, FRAME 45 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
9 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
208 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE/380 V 50 HZ 3 PHASE, 2 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC, VDE
CN15 MODEL
Eaton Corporation
Done
Datasheet
Description
NON REVERSING TYPE
NEMA 00, FRAME 45 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
9 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
208 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE/380 V 50 HZ 3 PHASE, 2 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC, VDE
CN15 MODEL
NON REVERSING TYPE
NEMA 00, FRAME 45 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
9 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
208 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE/380 V 50 HZ 3 PHASE, 2 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC, VDE
CN15 MODEL
NON REVERSING TYPE
NEMA 00, FRAME 45 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
9 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
208 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 208/240 V 3 PHASE/380 V 50 HZ 3 PHASE, 2 HP AT 480/600 V 3 PHASE POWER RATING/VOLTAGE