Eaton Corporation Magnetic Contactor CE15BN4TB

Description
NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15BN4TB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15BN4TB
Magnetic Contactor CE15BN4TB
NON REVERSING TYPE IEC B, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 24 VAC AT 50/60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC B, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL MOUNTING
  • OPEN ENCLOSURE
  • 10 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 4 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 24 VAC AT 50/60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 1/2 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 2 HP AT 200/230 V 3 PHASE, 5 HP AT 460 V 3 PHASE, 7-1/2 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet
Contactor - 4675330 - Radwell International
Willingboro, NJ, United States
Contactor
4675330
Contactor 4675330
IEC OPEN 4P CONT SZ B 24V COIL - FOR REPLACEMENT ONLY. FREE 2 YEAR RADWELL WARRANTY

IEC OPEN 4P CONT SZ B 24V COIL - FOR REPLACEMENT ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton Corporation Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number CE15BN4TB 4675330
Product Name Magnetic Contactor Contactor
IEC Size B
Continuous Current 20 amps
Motor Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole 150A Contactors - MC-150A-AC300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 12 A Contactor - 100-C12Y10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 66774960 - Radwell International
Specs
Continuous Current 75 amps
View Details
Motor Starters - 2485223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 25 amps
View Details