NON REVERSING TYPE
NEMA 1, FRAME 65 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
27 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
208 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC, VDE
CN15 MODEL
Eaton Corporation
Done
Datasheet
Description
NON REVERSING TYPE
NEMA 1, FRAME 65 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
27 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
208 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC, VDE
CN15 MODEL
NON REVERSING TYPE
NEMA 1, FRAME 65 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
27 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
208 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE
APPLICABLE STANDARD IEC, VDE
CN15 MODEL
NON REVERSING TYPE
NEMA 1, FRAME 65 MM SIZE
UL, CSA APPROVAL
HORIZONTAL/VERTICAL MOUNTING
OPEN ENCLOSURE
27 AMPERE CURRENT RATING
3 POLE(S)
NEMA CONSTRUCTION STANDARD
208 VAC AT 60 HZ COIL VOLTAGE
1NO SIDE MOUNTED AUXILIARY CONTACT
2 HP AT 115 V 1 PHASE, 3 HP AT 230 V 1 PHASE, 7-1/2 HP AT 208/240 V 3 PHASE, 10 HP AT 380 V 50 HZ 3 PHASE/480/600 V 3 PHASE POWER RATING/VOLTAGE