Eaton Corporation Magnetic Contactor CE55GN3AB

Description
REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 25 HP AT 460 V 3 PHASE, 30 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE55 MODEL
Datasheet
Description
REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 25 HP AT 460 V 3 PHASE, 30 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE55 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE55GN3AB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE55GN3AB
Magnetic Contactor CE55GN3AB
REVERSING TYPE IEC G, FRAME 65 MM SIZE UL, CSA APPROVAL OPEN ENCLOSURE 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 3 POLE(S) IEC CONSTRUCTION STANDARD 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE 3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 25 HP AT 460 V 3 PHASE, 30 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 WITH STEEL MOUNTING PLATE CE55 MODEL
  • REVERSING TYPE
  • IEC G, FRAME 65 MM SIZE
  • UL, CSA APPROVAL
  • OPEN ENCLOSURE
  • 37 AMPERE (UL CONTINUOUS), 50 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 3 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 110 VAC AT 50 HZ, 120 VAC AT 60 HZ COIL VOLTAGE
  • 3 HP AT 115 V 1 PHASE, 5 HP AT 230 V 1 PHASE, 7-1/2 HP AT 200 V 3 PHASE, 10 HP AT 230 V 3 PHASE, 25 HP AT 460 V 3 PHASE, 30 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • WITH STEEL MOUNTING PLATE
  • CE55 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE55GN3AB
Product Name Magnetic Contactor
Continuous Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 18943335 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Continuous Current 30 amps
View Details
Contactor - 59724198 - Radwell International
Fuji Electric Corp. of America
View Details