Eaton Corporation Magnetic Contactor CE15CN4CB

Description
NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 200/230 V 3 PHASE, 7-1/2 HP AT 460 V 3 PHASE, 10 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet
Description
NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 200/230 V 3 PHASE, 7-1/2 HP AT 460 V 3 PHASE, 10 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Contactor - CE15CN4CB - Eaton Corporation
Cleveland, OH, USA
Magnetic Contactor
CE15CN4CB
Magnetic Contactor CE15CN4CB
NON REVERSING TYPE IEC C, FRAME 45 MM SIZE UL, CSA APPROVAL DIN RAIL MOUNTING OPEN ENCLOSURE 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING 4 POLE(S) IEC CONSTRUCTION STANDARD 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE 1NO SIDE MOUNTED AUXILIARY CONTACT 1/2 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 200/230 V 3 PHASE, 7-1/2 HP AT 460 V 3 PHASE, 10 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 947-4-1 CE15 MODEL
  • NON REVERSING TYPE
  • IEC C, FRAME 45 MM SIZE
  • UL, CSA APPROVAL
  • DIN RAIL MOUNTING
  • OPEN ENCLOSURE
  • 12 AMPERE (UL CONTINUOUS), 20 AMPERE (IEC THERMAL CURRENT) CURRENT RATING
  • 4 POLE(S)
  • IEC CONSTRUCTION STANDARD
  • 440 VAC AT 50 HZ, 480 VAC AT 60 HZ COIL VOLTAGE
  • 1NO SIDE MOUNTED AUXILIARY CONTACT
  • 1/2 HP AT 115 V 1 PHASE, 2 HP AT 230 V 1 PHASE, 3 HP AT 200/230 V 3 PHASE, 7-1/2 HP AT 460 V 3 PHASE, 10 HP AT 575 V 3 PHASE POWER RATING/VOLTAGE
  • APPLICABLE STANDARD IEC 947-4-1
  • CE15 MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Motor Starters and Contactors
Product Number CE15CN4CB
Product Name Magnetic Contactor
Continuous Current 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2098371-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
IEC 9 A Contactor - 100-C09T10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 6532476 - Radwell International
Fuji Electric Corp. of America
View Details