DME Company Self-Lubricating Bushing Inch Series

Description
D-M-E Self-Lubricating Bushings for Guide Pins can save time and money in the design, construction and operation of injection molds. Their built-in lubrication makes them ideal for any application where the parts being molded prohibit the use of external lubricants, such as medical, electronic and food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are interchangeable with comparably sized D-M-E steel or bronze-plated bushings.
Description
D-M-E Self-Lubricating Bushings for Guide Pins can save time and money in the design, construction and operation of injection molds. Their built-in lubrication makes them ideal for any application where the parts being molded prohibit the use of external lubricants, such as medical, electronic and food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are interchangeable with comparably sized D-M-E steel or bronze-plated bushings.

Suppliers

Company
Product
Description
Supplier Links
Self-Lubricating Bushing - Inch Series - DME Company
Madison Heights, MI, USA
Self-Lubricating Bushing
Inch Series
Self-Lubricating Bushing Inch Series
D-M-E Self-Lubricating Bushings for Guide Pins can save time and money in the design, construction and operation of injection molds. Their built-in lubrication makes them ideal for any application where the parts being molded prohibit the use of external lubricants, such as medical, electronic and food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are interchangeable with comparably sized D-M-E steel or bronze-plated bushings.

D-M-E Self-Lubricating Bushings for Guide Pins can save time and money in the design, construction and operation of injection molds. Their built-in lubrication makes them ideal for any application where the parts being molded prohibit the use of external lubricants, such as medical, electronic and food-related products. Constructed of an aluminum-bronze alloy with oil-impregnated graphite plugs, Self-Lubricating Bushings reduce wear and galling, lower maintenance and repair costs, and eliminate contamination concerns in clean-room environments. They are interchangeable with comparably sized D-M-E steel or bronze-plated bushings.

Supplier's Site
Bronze-Plated Shoulder Bushing - Inch Series - DME Company
Madison Heights, MI, USA
Bronze-Plated Shoulder Bushing
Inch Series
Bronze-Plated Shoulder Bushing Inch Series
D-M-E Bronze-Plated Shoulder Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Shoulder Bushings undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology products.

D-M-E Bronze-Plated Shoulder Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Shoulder Bushings undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology products.

Supplier's Site
Solid Bronze GE Bushing - Inch Series - DME Company
Madison Heights, MI, USA
Solid Bronze GE Bushing
Inch Series
Solid Bronze GE Bushing Inch Series
DME Standard Solid Bronze Guided Ejection Bushings feature high-strength bronze and natural lubricity. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the size of the mold. The Guided Ejection System is inexpensive protection against wear and possible costly damage to a mold in production.

DME Standard Solid Bronze Guided Ejection Bushings feature high-strength bronze and natural lubricity. Internal oil grooves and a lubrication hole help to ensure smoother mold operation.
It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the size of the mold. The Guided Ejection System is inexpensive protection against wear and possible costly damage to a mold in production.

Supplier's Site
Shoulder Bushing - Inch Series - DME Company
Madison Heights, MI, USA
Shoulder Bushing
Inch Series
Shoulder Bushing Inch Series
D-M-E Shoulder Bushings are hardened and precision ground. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Shoulder Bushings feature a case-hardened surface treatment that's .030 to .040 deep. All Shoulder Bushings undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology products.

D-M-E Shoulder Bushings are hardened and precision ground. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Shoulder Bushings feature a case-hardened surface treatment that's .030 to .040 deep. All Shoulder Bushings undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology products.

Supplier's Site
Bronze-Plated GE Bushing - Inch Series - DME Company
Madison Heights, MI, USA
Bronze-Plated GE Bushing
Inch Series
Bronze-Plated GE Bushing Inch Series
D-M-E Bronze-Plated Guided Ejection Bushings feature the strength of steel plus the non-scoring lubricity of bronze plating. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the size of the mold. The D-M-E Guided Ejection System is an inexpensive method to protect against wear and possible costly damage to a mold in production. Holds the ejector assembly in alignment Supports the weight of the ejector assembly throughout the entire cycle Reduces wear on ejection components Prevents cocking of the ejector plates

D-M-E Bronze-Plated Guided Ejection Bushings feature the strength of steel plus the non-scoring lubricity of bronze plating. Internal oil grooves and a lubrication hole help to ensure smoother mold operation. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the size of the mold. The D-M-E Guided Ejection System is an inexpensive method to protect against wear and possible costly damage to a mold in production.

  • Holds the ejector assembly in alignment
  • Supports the weight of the ejector assembly throughout the entire cycle
  • Reduces wear on ejection components
  • Prevents cocking of the ejector plates
Supplier's Site
Straight Bushing - Inch Series - DME Company
Madison Heights, MI, USA
Straight Bushing
Inch Series
Straight Bushing Inch Series
D-M-E Straight Bushings are hardened and precision ground. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Straight Bushings feature a case-hardened surface treatment that's .030 to .040 deep. All Straight Bushings undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology products.

D-M-E Straight Bushings are hardened and precision ground. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Straight Bushings feature a case-hardened surface treatment that's .030 to .040 deep. All Straight Bushings undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology products.

Supplier's Site
Self-Lubricating GE Bushing - Inch Series - DME Company
Madison Heights, MI, USA
Self-Lubricating GE Bushing
Inch Series
Self-Lubricating GE Bushing Inch Series
D-M-E Self-Lubricating Guided Ejection Bushings are ideal for clean-room conditions or applications where the parts being molded prohibit the use of external lubricants. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the size of the mold. The D-M-E Guided Ejection System is an inexpensive method to protect against wear and possible costly damage to a mold in production. Holds the ejector assembly in alignment Supports the weight of the ejector assembly throughout the entire cycle Reduces wear on ejection components Prevents cocking of the ejector plates

D-M-E Self-Lubricating Guided Ejection Bushings are ideal for clean-room conditions or applications where the parts being molded prohibit the use of external lubricants. It is recommended that a minimum of four bushings be installed. The size of the bushings should be determined by the size of the mold. The D-M-E Guided Ejection System is an inexpensive method to protect against wear and possible costly damage to a mold in production.

  • Holds the ejector assembly in alignment
  • Supports the weight of the ejector assembly throughout the entire cycle
  • Reduces wear on ejection components
  • Prevents cocking of the ejector plates
Supplier's Site
Bronze-Plated Straight Bushing - Inch Series - DME Company
Madison Heights, MI, USA
Bronze-Plated Straight Bushing
Inch Series
Bronze-Plated Straight Bushing Inch Series
D-M-E Bronze-Plated Straight Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Straight Bushings undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology products.

D-M-E Bronze-Plated Straight Bushings are precision ground and feature internal oil grooves and bronze-plating for smooth, non-galling operation. Available in-stock with nominal inside diameters ranging from 3/4" to 3", D-M-E Bronze-Plated Straight Bushings undergo rigorous quality assurance and control measures to provide the consistency and reliability that have made D-M-E the hallmark of mold technology products.

Supplier's Site
Solid Bronze Straight Bushing - Inch Series - DME Company
Madison Heights, MI, USA
Solid Bronze Straight Bushing
Inch Series
Solid Bronze Straight Bushing Inch Series
Solid Bronze Straight Bushing

Solid Bronze Straight Bushing

Supplier's Site

Technical Specifications

  DME Company DME Company DME Company DME Company DME Company DME Company
Product Category Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings Plain Bearings and Sleeve Bearings
Product Number Inch Series Inch Series Inch Series Inch Series Inch Series Inch Series
Product Name Self-Lubricating Bushing Bronze-Plated Shoulder Bushing Solid Bronze GE Bushing Shoulder Bushing Straight Bushing Bronze-Plated Straight Bushing
Bushing Type Sleeve Sleeve Sleeve Flanged Sleeve Sleeve
Design Units Inch Inch Inch Inch Inch Inch
Shaft OD 1.1255 to 3.7505 inch (28.59 to 95.26 mm) 1.1255 to 3.7505 inch (28.59 to 95.26 mm) 1.1255 to 3.7505 inch (28.59 to 95.26 mm) 0.7490 to 1.4990 inch (19.02 to 38.07 mm)
Bearing ID 0.7500 to 3.0000 inch (19.05 to 76.20 mm) 0.7500 to 3.0000 inch (19.05 to 76.20 mm) 0.7500 to 3.0000 inch (19.05 to 76.20 mm) 0.7500 to 1.5000 inch (19.05 to 38.10 mm) 0.7500 to 3.0000 inch (19.05 to 76.20 mm) 0.7500 to 3.0000 inch (19.05 to 76.20 mm)
Bearing OD 1.3020 to 3.9900 inch (33.07 to 101.35 mm) 1.3020 to 3.9900 inch (33.07 to 101.35 mm) 0.7505 to 3.0005 inch (19.06 to 76.21 mm) 1.1250 to 2.0000 inch (28.57 to 50.80 mm) 1.1250 to 3.7500 inch (28.57 to 95.25 mm) 0.9900 to 1.7400 inch (25.15 to 44.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details
Plain Bushes - 528827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing Surface Oil Retaining Tin Bronze
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details