Galco Industrial Electronics Datasheets for Power Transformers
Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications.
Power Transformers: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 120-208-240/24V 50VA TRANSFORMER | |
| 1C,100VA,460>208-115 /24,XC,PFBCC,SFC,ABB | |
| 1C,150VA,460>208-115 /24,XC,PFBCC,SFC,ABB | |
| 1C,250VA,460>208-115 /24,XC,PFBCC,SFC,ABB | |
| 1C,500VA,460>208-115 /24,XC,PFBCC,SFC,ABB | |
| 1C,50VA,460>208-115/ 24,XCL,PFBCC,SFC,ABB | |
| 1C,75VA,460>208-115/ 24,XCL,PFBCC,SFC,ABB | |
| Control Transformer,100VA, | |
| Control Transformer,40VA,MLT | |
| Control Transformer,50VA, | |
| Control Transformer | |
| EI 38/16.5/PCB Transformer | |
| TFMR 1PH 2.0KVA 190-440-120/240 | |
| TFMR 1PH 2.0KVA 190-480-120/240 | |
| TFMR 1PH 3.0KVA 190-440-120/240 | |
| TFMR 1PH 3.0KVA 190-480-120/240 | |
| TFMR 1PH 5.0KVA 190-440-120/240 | |
| TFMR 1PH 5.0KVA 190-480-120/240 | |
| Transformer 100VA, 120-24V, dual | |
| Transformer 100VA,120-24V,single | |
| Transformer 100VA, | |
| Transformer 150VA | |
| Transformer 20VA, | |
| Transformer 40VA, 120-24V, single | |
| Transformer 40VA, | |
| Transformer 50VA, | |
| Transformer 75VA, 120-24V, single | |
| TRANSFORMER, 1KVA, 1-PH, OPEN | |
| TRANSFORMER, 45VA, 1-PH, OPEN | |
| Transformer, 50VA, w/ Circ Breaker, | |
| TRANSFORMER, 750VA, 1-PH, OPEN |
| << Prev |